EN
  • EN
  • DE

TPS62130AQRGTRQ1

Part No TPS62130AQRGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6213xA-Q1 3-V to 17-V 3-A Step-Down Converter with DCS-Control | IC REG BUCK ADJUSTABLE 3A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 0.9V
Maximum Output Voltage 6V
Output Current 3A
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272856-TPS62130AQRGTRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62130AQRGTRQ1 CAD Model

Description

The TPS62130AQRGTRQ1 from Texas Instruments is a high-efficiency synchronous step-down converter designed specifically for automotive applications. This robust voltage regulator is capable of providing up to 3A of continuous output current over a wide input voltage range of 3V to 17V. Engineered to meet the stringent requirements of the automotive industry, the TPS62130AQRGTRQ1 is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions.

Featuring a fixed frequency of 2.25MHz, the TPS62130AQRGTRQ1 allows for the use of small surface-mount inductors and capacitors, which results in a compact power supply solution ideal for space-constrained automotive applications. The device incorporates an eco-mode operation that reduces the quiescent current during light load conditions, thereby increasing efficiency and conserving power.

The TPS62130AQRGTRQ1 is equipped with a range of protection features, including over-temperature, over-voltage, under-voltage lockout, and short-circuit protection, which safeguard the device and the downstream circuitry from potential damage. Additionally, the device has a programmable soft start that minimizes inrush current and ensures a controlled startup.

This voltage regulator is available in a 16-pin QFN package, which is highly suitable for automated assembly processes. The compact form factor, combined with its thermal performance, makes it an excellent choice for power supply designs in automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features:

  • 3A Output Current
  • 3V to 17V Input Voltage Range
  • Fixed 2.25MHz Switching Frequency
  • AEC-Q100 Qualified for Automotive Applications
  • High Efficiency with Eco-mode Operation
  • Programmable Soft Start
  • Comprehensive Protection Features
  • Compact 16-Pin QFN Package

The TPS62130AQRGTRQ1 is a testament to Texas Instruments' commitment to providing advanced power management solutions that meet the evolving needs of the automotive sector. Its combination of high efficiency, robust protection features, and compact design make it an optimal choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2364 $55.6380
100+ $1.0145 $101.4500
155+ $0.9828 $152.3340
215+ $0.9511 $204.4865
275+ $0.9194 $252.8350
365+ $0.8243 $300.8695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess