EN
  • EN
  • DE

LTC3406ABES5-2#TRPBF

Part No LTC3406ABES5-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LTC3406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879606-LTC3406ABES5-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3406ABES5-2#TRPBF CAD Model

Description

Overview of LTC3406ABES5-2#TRPBF from Analog Devices Inc.

The LTC3406ABES5-2#TRPBF is a high-efficiency, monolithic synchronous step-down regulator from Analog Devices Inc., designed to deliver a continuous load current of up to 600mA. This product belongs to the family of LTC3406 regulators and is specifically engineered to provide a precise, regulated power supply for portable and battery-powered applications where space and efficiency are crucial.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC3406ABES5-2#TRPBF ensures minimal power loss during conversion, making it ideal for power-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of power requirements to be met with a single device.
  • Low Quiescent Current: With a low no-load quiescent current, this regulator preserves battery life in portable devices when they are in standby mode.
  • High-Frequency Operation: Operating at 1.5MHz, the LTC3406ABES5-2#TRPBF allows the use of small surface-mount inductors and capacitors, thus reducing the overall footprint of the power supply design.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode.

Applications

The compact size and high efficiency of the LTC3406ABES5-2#TRPBF make it suitable for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless LANs
  • PDAs and Smartphones

Product Specifications

The LTC3406ABES5-2#TRPBF is offered in a small, low-profile (1mm) ThinSOT™ package, which is perfect for space-constrained applications. It can operate over a wide input voltage range from 2.5V to 5.5V, making it compatible with multiple battery chemistries and configurations. The device also features a low dropout operation, ensuring optimal performance even when the input voltage is close to the output voltage.

For designers looking for a reliable and efficient power solution, the LTC3406ABES5-2#TRPBF from Analog Devices Inc. offers the perfect blend of performance, versatility, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess