EN
  • EN
  • DE

TPS62361BYZHT

Part No TPS62361BYZHT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 2.5A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V (0.96V, 1.16V, 1.4V)
Maximum Output Voltage 1.77V
Output Current 2.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DSBGA (2x2)
Win Source Part Number 055731-TPS62361BYZHT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62361BYZHT CAD Model

Description

Product Overview: TPS62361BYZHT by Texas Instruments

The TPS62361BYZHT is a high-efficiency synchronous step-down DC-DC converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to meet the rigorous power and space requirements of portable and battery-powered applications.

Key Features

  • Efficiency: Boasts high efficiency across a wide load range, thanks to its 2.25 MHz fixed-frequency operation and synchronous step-down converter topology. This feature ensures extended battery life for portable devices.
  • Output Voltage Range: The TPS62361BYZHT offers an adjustable output voltage range from 0.77 V to 1.4 V, allowing for versatility in various applications and compatibility with today's low-voltage digital cores.
  • Load Capability: Capable of delivering up to 500 mA of continuous output current, it can power a wide array of components, including processors, radios, and other ICs.
  • Package: Comes in a compact, 9-ball nano-free chip scale package (CSP), which minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Power Save Mode: Integrates a power-save mode that reduces quiescent current during light load conditions, thus optimizing power consumption and enhancing battery life.

Applications

The TPS62361BYZHT is suitable for a variety of applications, especially where high efficiency and small form factor are critical. Typical applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Devices
  • Other Portable and Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS62361BYZHT is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry's high standards for performance and longevity.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools through the Texas Instruments website. Additionally, technical support is available to assist with design-in processes, ensuring a smooth integration of the TPS62361BYZHT into customer applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9144 $57.4320
65+ $1.5708 $102.1020
100+ $1.5218 $152.1800
140+ $1.4727 $206.1780
180+ $1.4236 $256.2480
240+ $1.2763 $306.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess