EN
  • EN
  • DE

TPS62401DRC

Part No TPS62401DRC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.25MHz 400mA/600mA Dual Step-Down Converter In Small 3x3mm QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272918-TPS62401DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62401DRC CAD Model

Description

Overview of Texas Instruments TPS62401DRC

The TPS62401DRC is a highly integrated and efficient synchronous step-down DC-DC converter designed and produced by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is tailored to meet the needs of a wide array of portable and battery-powered applications, where space is at a premium and energy efficiency is paramount.

Key Features and Benefits

  • High Efficiency: The TPS62401DRC boasts a high efficiency of up to 95%, which significantly reduces power loss and improves battery life in portable devices.
  • Dual Output Channels: It offers two independently adjustable and highly accurate output voltages, which can be programmed via an external resistor divider.
  • Wide Input Voltage Range: This versatile converter operates with an input voltage range from 2.25V to 5.5V, making it compatible with various power sources, including lithium-ion batteries and 5V rails.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 1.2 MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Small Package Size: Enclosed in a compact 10-pin VSON package, the TPS62401DRC minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Power Save Mode: The IC includes a power save mode that improves efficiency at light loads, which is critical for extending battery life in portable devices.

Applications

The TPS62401DRC is well-suited for a range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless modems and networking devices
  • Handheld GPS units
  • Medical and healthcare devices

With its combination of high efficiency, dual outputs, and compact design, the TPS62401DRC from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, while its energy-saving capabilities contribute to the eco-friendly operation and longer battery life of the end product.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,463 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess