EN
  • EN
  • DE

TPS62651YFF

Part No TPS62651YFF
Manufacturer Texas Instruments
Description 800-mA 6-MHz HIGH-EFFICIENCY STEP-DOWN CONVERTER WITH I2CTM COMPATIBLE INTERFACE IN CHIP SCALE PACKAGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742791-TPS62651YFF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62651YFF CAD Model

Description

Introducing the TPS62651YFF from Texas Instruments

The TPS62651YFF is a highly efficient, small form factor, step-down converter from the renowned semiconductor manufacturer Texas Instruments. Designed to meet the rigorous power requirements of portable and battery-powered applications, this advanced power management integrated circuit (PMIC) is an ideal solution for modern electronic devices that demand compact size without compromising on performance.

At the heart of the TPS62651YFF lies a synchronous switcher topology that enables it to achieve high power conversion efficiency, which is crucial for extending the battery life of portable devices. With an impressive efficiency rate that can go up to 95%, this step-down converter ensures that energy is utilized optimally, reducing heat dissipation and enhancing overall system reliability.

The device operates over a wide input voltage range from 2.3V to 5.5V, making it versatile for various applications, including smartphones, tablets, wireless peripherals, and IoT devices. Its output voltage is programmable in 0.1V steps from 0.6V to 1.8V, allowing designers to fine-tune the power supply according to the specific needs of the system's components.

Featuring a fixed frequency of 6MHz, the TPS62651YFF allows the use of small, low-profile inductors and capacitors, thereby minimizing the solution footprint on the PCB. This is particularly beneficial for space-constrained applications. The device also includes a bypass mode operation, which provides a direct connection from the input to the output to maintain maximum efficiency during light load conditions.

For safety and protection, the TPS62651YFF incorporates a range of features including over-temperature protection, under-voltage lockout, and output current limit. These protective measures ensure that the device and the system it powers are safeguarded against various fault conditions, thus maintaining the integrity and longevity of the application it is used in.

Available in a compact 9-ball WCSP (YFF) package, the TPS62651YFF is an excellent choice for designers looking to achieve a high-performance power supply solution in a minimal footprint. Texas Instruments' commitment to quality and performance is evident in this product, making it a top pick for powering the next generation of portable electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess