EN
  • EN
  • DE

TPS650002TRTERQ1

Part No TPS650002TRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001538-TPS650002TRTERQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Applications Automotive
Product Status Active
Voltage - Supply 2.3V ~ 6V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TPS650002TRTERQ1 CAD Model

Description

Product Overview: TPS650002TRTERQ1 from Texas Instruments

The TPS650002TRTERQ1 is a high-performance, integrated power management IC designed by Texas Instruments specifically for automotive and industrial applications. This advanced device combines multiple power solutions into a single package, making it an ideal choice for space-constrained and power-sensitive applications.

At the heart of the TPS650002TRTERQ1 lies a versatile and efficient switching regulator with a wide input voltage range, accommodating various power sources. It also features two high-efficiency step-down converters that are capable of delivering stable and reliable power to core components. These converters are designed to work with a wide range of output capacitors, ensuring flexibility in design and component selection.

In addition to the switching regulators, the TPS650002TRTERQ1 includes two low-dropout (LDO) linear regulators. These LDOs provide low-noise power, making them perfect for sensitive analog and RF circuits. The LDOs also boast excellent transient response characteristics, which helps maintain a stable output voltage even during rapid load changes.

The TPS650002TRTERQ1 is engineered with protection features that safeguard the device and the system it powers. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively ensure reliable operation under adverse conditions. Moreover, the device is AEC-Q100 qualified, which is a testament to its robustness and suitability for automotive applications where reliability is paramount.

Designed for ease of use, the TPS650002TRTERQ1 comes in a compact QFN package that is both space-saving and conducive to efficient thermal management. The device also supports a range of programmable features, such as adjustable switching frequency and soft-start capabilities, allowing designers to fine-tune performance for their specific application needs.

Overall, the TPS650002TRTERQ1 from Texas Instruments is a comprehensive power management solution that offers high efficiency, design flexibility, and robust protection features. Its integration of multiple power regulators into a single IC makes it an excellent choice for automotive and industrial applications where performance and reliability are critical.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9520 $51.3760
31+ $3.2427 $100.5237
48+ $3.1414 $150.7872
66+ $3.0400 $200.6400
86+ $2.9387 $252.7282
114+ $2.6347 $300.3558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess