EN
  • EN
  • DE

TPS65124RGTR

Part No TPS65124RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LCD SUPPLY TFT QUAD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 5.5 V
Number of Outputs 4
Output Voltage 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034478-TPS65124RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65124RGTR CAD Model

Description

The TPS65124RGTR is a high-performance, adjustable, multi-channel power supply designed by Texas Instruments to meet the demanding requirements of portable and compact devices. This integrated circuit (IC) is specifically tailored to provide a flexible and efficient power management solution for applications such as LCD panels, OLED displays, and other advanced electronics requiring multiple power rails.

Key Features:

  • Multiple Output Voltages: The device offers several regulated output voltages, which are highly adjustable to accommodate various display technologies and to ensure optimal performance for each specific application.
  • High Efficiency: With its advanced design, the TPS65124RGTR achieves high power efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Small Footprint: The IC comes in a compact QFN package (RGTR), which is ideal for space-constrained applications. Its small size does not compromise its performance or functionality.
  • Integrated Power FETs: The inclusion of power FETs within the IC reduces the number of external components required, simplifying the design and saving on board space.
  • Thermal Protection: The TPS65124RGTR is equipped with thermal shutdown protection, safeguarding the device and the system against overheating and potential damage.
  • Programmable Sequencing: The power-up and power-down sequences are programmable, allowing for a tailored startup sequence which can be critical for display technologies and other sensitive components.

Applications:

This versatile power management IC is suitable for a broad range of applications, including but not limited to:

  • Notebook computers
  • Tablet PCs
  • Portable media players
  • Handheld devices
  • Industrial and medical displays

The TPS65124RGTR from Texas Instruments is a testament to the company's commitment to providing innovative, reliable, and efficient power management solutions that cater to the evolving needs of modern electronic devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8552 $53.4072
26+ $3.9837 $103.5762
39+ $3.8592 $150.5088
54+ $3.7348 $201.6792
70+ $3.6103 $252.7210
93+ $3.2368 $301.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess