EN
  • EN
  • DE

TPS65156YFPR

Part No TPS65156YFPR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840980-TPS65156YFPR
Ultra Librarian 3D Model Ultra Librarian TPS65156YFPR CAD Model

Description

The TPS65156YFPR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile component is specifically engineered to cater to the demanding needs of portable and space-constrained applications, such as mobile phones, tablets, and other portable electronics.

Key Features

  • High Efficiency: The TPS65156YFPR boasts high power efficiency, which is crucial for battery-operated devices, ensuring longer operation times between charges.
  • Multiple Output Voltages: This PMIC is capable of providing several output voltages, which allows for the simultaneous powering of different parts of an electronic system.
  • Small Footprint: Designed in a compact form factor, the TPS65156YFPR saves valuable board space, making it an ideal choice for densely packed PCBs.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.
  • Adjustable Outputs: Output voltage levels can be adjusted to meet the specific requirements of the application, providing design flexibility.

Applications

The versatility of the TPS65156YFPR allows it to be used across a wide range of applications. Its ability to provide multiple regulated voltages makes it particularly well-suited for powering the various subsystems within portable electronics. This includes but is not limited to:

  • Smartphones and tablets
  • Portable gaming devices
  • Digital cameras and camcorders
  • Personal media players

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS65156YFPR is no exception. It is designed to meet the rigorous standards set by the industry, ensuring stable performance and longevity even under challenging conditions.

Ordering Information

The TPS65156YFPR is available for order from Texas Instruments and authorized distributors. It comes in a QFN package, providing excellent thermal performance and ease of soldering during the assembly process.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2498 $52.4980
24+ $4.3076 $103.3824
36+ $4.1730 $150.2280
50+ $4.0384 $201.9200
65+ $3.9037 $253.7405
86+ $3.4999 $300.9914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess