Maxim Integrated MAX6033CEUT25 Precision Voltage Reference
The MAX6033CEUT25 from Maxim Integrated is a high-precision voltage reference component that offers a fixed output voltage of 2.5V. This device is designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. With its low dropout voltage and low noise specifications, the MAX6033CEUT25 is an ideal choice for high-performance applications where stability and accuracy are critical.
One of the key features of the MAX6033CEUT25 is its high output accuracy, with an initial accuracy of ±0.08%. This ensures that the voltage reference maintains its precision over a wide range of operating conditions. Additionally, the device boasts an excellent temperature coefficient, typically 3ppm/°C, which guarantees minimal deviation in output voltage over the temperature range of -40°C to +85°C. This makes it suitable for use in environments with fluctuating temperatures.
The MAX6033CEUT25 operates from a wide supply voltage range of 2.7V to 5.5V, allowing it to be used in various power supply configurations. Its low supply current of 180μA (typical) makes it an energy-efficient choice for battery-powered devices and portable applications. The device also features a low dropout voltage, which means that it can maintain accurate output even when the supply voltage is close to the output voltage level.
For enhanced stability, the MAX6033CEUT25 comes in a small SOT23 package, which is designed to minimize the board space required for implementation. Its compact form factor makes it easy to integrate into space-constrained designs without sacrificing performance.
Overall, the MAX6033CEUT25 precision voltage reference from Maxim Integrated is a reliable and high-quality component that is well-suited for applications requiring a stable reference voltage. Its combination of accuracy, temperature stability, low power consumption, and compact packaging makes it an excellent choice for designers looking to enhance the performance of their precision electronics.