EN
  • EN
  • DE

TPS65162RGZR

Part No TPS65162RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS FOR TV PANELS 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 081718-TPS65162RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65162RGZR CAD Model

Description

The TPS65162RGZR is a highly integrated power management IC designed by Texas Instruments, tailored for use in thin-film transistor (TFT) liquid-crystal display (LCD) panels. This versatile chip is ideal for powering the advanced electronics found in medium-sized LCD panels, commonly used in laptop computers, desktop monitors, and industrial displays.

Key Features

  • Multiple Output Voltages: The TPS65162RGZR offers a range of output voltages essential for driving TFT displays, including a positive analog supply voltage, a positive gate supply voltage, a negative gate supply voltage, and a logic supply voltage.
  • Adjustable Outputs: The output voltages are adjustable through external resistive dividers, providing flexibility to meet various display specifications.
  • High Efficiency: With an integrated boost converter, the device ensures high efficiency for the positive supply voltages. This feature helps to reduce overall power consumption and heat generation.
  • Integrated WLED Driver: An integrated white LED (WLED) driver with adjustable dimming control supports backlighting requirements for the LCD panel, enhancing display readability and user experience.

Advanced Protection Features

  • Thermal Shutdown: The IC includes a thermal shutdown feature that protects the device and the display panel from overheating.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the device operates at safe voltage levels, preventing damage from low voltage conditions.
  • Over-Voltage Protection: The chip is also equipped with over-voltage protection to safeguard the display and the power supply from voltage spikes.

Package and Availability

The TPS65162RGZR comes in a compact 48-pin QFN package, which is designed to occupy minimal space on the printed circuit board (PCB), an important consideration for slim LCD panel designs. Texas Instruments provides this IC in various order quantities, catering to both small-scale projects and large-volume production needs.

With its comprehensive feature set and robust protection mechanisms, the TPS65162RGZR from Texas Instruments stands out as an excellent power management solution for a wide range of LCD applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1872 $53.4240
105+ $0.9741 $102.2805
160+ $0.9437 $150.9920
220+ $0.9133 $200.9260
285+ $0.8828 $251.5980
380+ $0.7915 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess