EN
  • EN
  • DE

SI1141-A10-GMR

Part No SI1141-A10-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENS IR PROXIMITY AMB LT 10-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Silicon Labs
Packaging Reel - TR
Status Obsolete(EOL)
Type Ambient
Proximity Detection Yes
Output Type I2C
Supply Voltage - Operating 1.71 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-QFN (2x2)
Win Source Part Number 107964-SI1141-A10-GMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1141-A10-GMR CAD Model

Description

The Silicon Labs SI1141-A10-GMR is an obsolete (EOL) ambient sensor with a mounting type of SMD (SMT) and an output type of I2C.

  • Manufacturer: Silicon Labs
  • Product Name: SI1141-A10-GMR
  • Status: obsolete (EOL)
  • Type: ambient sensor
  • Mounting Type: SMD (SMT)
  • Output Type: I2C
  • Feature: proximity detection
  • Supply Voltage: 1.71V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: 10-QFN (2x2)
  • Category: sensors and transducers
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Honeywell
INFRARED SENSOR
Lowest to $57.7408

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess