EN
  • EN
  • DE

L14LTB

Part No L14LTB
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description DETECTOR IR BUFF TOTEM POLE OC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr ON Semiconductor
Product Status Obsolete
Base Product Number L14
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 172328-L14LTB
Ultra Librarian 3D Model Ultra Librarian L14LTB CAD Model

Description

The ON Semiconductor L14LTB is a high-performance low dropout voltage regulator designed for applications requiring a low power loss and high efficiency. This regulator is capable of delivering a continuous output current of up to 1A, making it suitable for a wide range of electronic devices such as portable gadgets, consumer electronics, and industrial equipment.

Key Features:

  • High Efficiency: The L14LTB voltage regulator operates with a very low dropout voltage, which minimizes power loss and ensures efficient operation, especially in battery-powered devices.
  • Output Current: Capable of providing up to 1A of continuous output current, this regulator can support various circuits without the need for an additional heat sink under normal operating conditions.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the regulator from damage caused by excessive heat.
  • Short Circuit Protection: With built-in short circuit protection, the L14LTB safeguards itself and the load from potential damage due to output short circuits.
  • Low Ground Current: The regulator's design ensures low ground current, which contributes to the overall low power consumption of the system.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific application requirements.
  • Package Options: The L14LTB is available in several package types, providing flexibility in design and application.

Applications:

The versatile nature of the L14LTB voltage regulator makes it an excellent choice for a variety of applications, including:

  • Portable Electronics
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunication Systems
  • Automotive Electronics
  • Battery-Powered Devices

In summary, the ON Semiconductor L14LTB voltage regulator combines efficiency, reliability, and flexibility, making it an ideal solution for designers looking to optimize power management in their electronic products. Its comprehensive protection features and adjustable output voltage provide a high level of versatility, catering to a broad spectrum of applications.

You May Also Be Interested in

Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess