EN
  • EN
  • DE

MAX44000GDT+

Part No MAX44000GDT+
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMBIENT 60-OTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX440
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 881788-MAX44000GDT+
Ultra Librarian 3D Model Ultra Librarian MAX44000GDT+ CAD Model

Description

Maxim Integrated MAX44000GDT+ Ambient and Infrared Proximity Sensor

The Maxim Integrated MAX44000GDT+ is an advanced sensor solution designed to deliver precise ambient light sensing (ALS) and proximity detection in a compact package. This high-performance sensor integrates both functionalities in a single chip, making it an ideal choice for a wide range of applications where space and power efficiency are critical considerations.

With its ability to measure light intensity and detect the presence of objects, the MAX44000GDT+ is perfectly suited for use in smartphones, tablets, smart home devices, and industrial sensors. It can help in adjusting screen brightness based on ambient light conditions, saving battery life, and providing user convenience. In proximity detection mode, it can be used to detect when a user is close to a device to enable or disable certain functions, such as turning off the display when a phone is held close to the ear during a call.

The sensor features an integrated infrared emitter and a photodiode with an I2C interface, allowing for easy communication with a microcontroller or processor. Its advanced optical design minimizes crosstalk and enhances accuracy, ensuring reliable performance in diverse lighting conditions. The MAX44000GDT+ operates over a -40°C to +85°C temperature range, making it robust enough for demanding environments.

Key features of the MAX44000GDT+ include:

  • Integrated ambient light sensor and proximity sensor
  • Low power consumption for extended battery life
  • Programmable interrupt function for ALS and proximity detection
  • Small, 2mm x 2mm x 0.6mm UTDFN-Opto package
  • Operates from a 1.7V to 3.6V supply voltage
  • High sensitivity and wide dynamic range

The MAX44000GDT+ is a versatile and efficient solution for adding light and proximity sensing capabilities to your next project. With its compact form factor and low power consumption, it offers a seamless integration for designers looking to improve user experience and device functionality.

You May Also Be Interested in

ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3442
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess