EN
  • EN
  • DE

TPS65185RGZT

Part No TPS65185RGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1112560-TPS65185RGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65185RGZT CAD Model

Description

Product Overview: TPS65185RGZT by Texas Instruments

The TPS65185RGZT is a versatile power management integrated circuit (PMIC) designed by Texas Instruments, specifically tailored for E-Ink® displays. It is an essential component for portable devices that utilize electronic paper displays, such as e-readers, electronic signage, and other low-power applications where readability in various lighting conditions is crucial.

This PMIC is adept at providing a range of voltages required by E-Ink panels. It integrates multiple outputs: a positive pump for VPOS, a negative pump for VNEG, a boost converter for VDDH, and a fully integrated VCOM buffer. This integration simplifies the power supply design for E-Ink displays, reducing the number of external components needed and thereby saving on both space and cost.

The TPS65185RGZT comes in a compact 48-pin QFN (RGZ) package, making it suitable for space-constrained applications. It features a wide input voltage range, typically 2.7V to 5.5V, which allows for flexibility in choosing the power source. Furthermore, the device includes programmable sequencing for control signals, which is critical for the proper operation and longevity of E-Ink displays.

One of the key attributes of the TPS65185RGZT is its thermal management capabilities. It has an integrated thermal shutdown mechanism that protects the device and the display from overheating. Additionally, the PMIC boasts excellent power efficiency, which is vital for battery-operated devices, ensuring longer usage times between charges.

For designers and engineers, Texas Instruments provides comprehensive support for the TPS65185RGZT, including detailed datasheets, application notes, and design resources. This support helps to accelerate the design process and assists in achieving optimal performance for E-Ink display applications.

In summary, the TPS65185RGZT by Texas Instruments is a highly integrated, efficient, and reliable solution for powering E-Ink displays. Its compact design, combined with its comprehensive feature set, makes it an excellent choice for manufacturers looking to create products with high-quality electronic paper displays.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0637 $54.5733
21+ $4.9754 $104.4834
32+ $4.8199 $154.2368
43+ $4.6644 $200.5692
56+ $4.5090 $252.5040
75+ $4.0425 $303.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,079 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess