EN
  • EN
  • DE

TPS65233RTER

Part No TPS65233RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG SGL LNB W/I2C 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Satellite Set-Top Box Designs
Voltage - Input 4.5 V to 20 V
Number of Outputs 1
Output Voltage 13.4V, 18.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 034509-TPS65233RTER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65233RTER CAD Model

Description

Overview of Texas Instruments TPS65233RTER

The TPS65233RTER from Texas Instruments is a high-performance integrated circuit designed for power management applications. This compact and efficient device is part of TI's extensive range of power management ICs, which are engineered to meet the demanding requirements of modern electronic systems. The TPS65233RTER is particularly suitable for portable devices, as well as industrial and automotive applications where reliable and consistent power delivery is crucial.

Key Features

  • High Efficiency: The TPS65233RTER is designed to optimize power usage, resulting in extended battery life for portable devices and reduced energy consumption in general applications.
  • Small Footprint: Packaged in a compact WQFN-16 form factor, it occupies minimal space on the circuit board, making it ideal for space-constrained applications.
  • Voltage Regulation: It provides stable voltage regulation with excellent load and line regulation characteristics, ensuring consistent performance even under varying operating conditions.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of both the IC and the system it powers.
  • Adjustable Output: The output voltage is adjustable, allowing for greater flexibility in matching the power requirements of specific components within a system.

Applications

The TPS65233RTER is versatile enough to be used in a wide array of applications. It is particularly adept at managing power in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Industrial equipment, including sensors and control systems
  • Automotive electronics, providing stable power in a vehicle's fluctuating electrical environment
  • Power supply modules that require a small form factor and high efficiency

Reliability and Performance

Texas Instruments is known for its commitment to quality and the TPS65233RTER is no exception. With its robust design and comprehensive protection features, this IC ensures that your products are powered reliably and efficiently. Whether you are developing a new portable gadget or upgrading the power management system of an industrial machine, the TPS65233RTER offers a solution that balances performance with compactness, making it an excellent choice for a variety of power management needs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3551 $51.4895
345+ $0.2913 $100.4985
535+ $0.2822 $150.9770
735+ $0.2731 $200.7285
950+ $0.2640 $250.8000
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,210 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess