EN
  • EN
  • DE

TPS65631WDSKR

Part No TPS65631WDSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC AMOLED DISPLAY DUAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, AMOLED Display
Voltage - Input 2.9 V to 4.5 V
Number of Outputs 2
Output Voltage 4.6V, -1.4 V to -4.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 115896-TPS65631WDSKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65631WDSKR CAD Model

Description

The TPS65631WDSKR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This product is engineered to meet the stringent power requirements of modern electronic devices, offering a highly efficient, compact, and reliable power management solution.

Key Features

  • High Efficiency: The TPS65631WDSKR boasts an advanced design that ensures high power conversion efficiency, reducing heat generation and improving overall system performance.
  • Multiple Output Channels: This PMIC features multiple output channels, allowing it to power various subsystems within an electronic device, simplifying the power supply design and saving board space.
  • Programmable Voltage: The output voltages are programmable, providing design flexibility to meet the specific needs of different applications and ensuring compatibility with a wide range of components.
  • Low Quiescent Current: It is designed to have a low quiescent current, which is essential for extending the battery life of portable devices.
  • Thermal Management: The TPS65631WDSKR includes thermal shutdown protection, safeguarding the device and connected components from damage due to overheating.

Applications

The versatility of the TPS65631WDSKR makes it suitable for a broad array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Power Banks
  • Wearable Technology

Technical Specifications

With a focus on performance and miniaturization, the TPS65631WDSKR offers the following technical specifications:

  • Input Voltage Range: [Insert specific range]
  • Output Voltage Range: [Insert specific range]
  • Maximum Output Current: [Insert specific value]
  • Switching Frequency: [Insert specific frequency]
  • Package: [Insert package details]

Quality and Reliability

TI is committed to delivering high-quality and reliable components. The TPS65631WDSKR is subjected to rigorous testing and quality control measures to ensure it meets TI's stringent standards for performance and durability.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5812 $55.3420
80+ $1.2974 $103.7920
120+ $1.2569 $150.8280
165+ $1.2163 $200.6895
215+ $1.1758 $252.7970
285+ $1.0542 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,701 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess