EN
  • EN
  • DE

TPS657051YZHT

Part No TPS657051YZHT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU 3CH CONV/LDO 16DSBGA / Camera Module 1.7V to 6V 16-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Camera
Operating Supply Voltage 3.3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-UFBGA, DSBGA
Manufacturer Package 16-DSBGA (2x2)
Win Source Part Number 798127-TPS657051YZHT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS657051YZHT
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS657051YZHT CAD Model

Description

The TPS657051YZHT is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PMIC is tailored to meet the power requirements of multi-core processors and other power-sensitive components in portable and battery-powered devices.

Key Features:

  • Multiple Power Rails: The TPS657051YZHT provides several independent voltage rails, ensuring stable and efficient power delivery to various subsystems within the device.
  • High Efficiency: Designed for maximum power efficiency, this PMIC helps in prolonging battery life, making it ideal for mobile applications.
  • Compact Design: The compact form factor of the TPS657051YZHT makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Advanced Power Control: It includes features such as programmable voltage scaling, enabling dynamic power management to optimize performance and power consumption.
  • Integrated Support: The PMIC integrates support for various interfaces and peripherals, reducing the need for additional components and simplifying the overall design.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Other Handheld Devices

The TPS657051YZHT is a versatile solution that addresses the growing needs for efficient power management in modern electronic devices. It is designed to be easily integrated into a variety of platforms, ensuring that designers can utilize its features to create products that stand out in terms of performance and battery life.

With Texas Instruments' commitment to quality and reliability, the TPS657051YZHT represents a reliable choice for manufacturers looking to enhance the power management capabilities of their products. Its advanced features and integrated design make it a cornerstone component for any power-sensitive and space-limited application.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1771 $50.1252
30+ $3.4274 $102.8220
46+ $3.3203 $152.7338
63+ $3.2132 $202.4316
81+ $3.1061 $251.5941
108+ $2.7848 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess