EN
  • EN
  • DE

TPS659101A1RSL

Part No TPS659101A1RSL
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 8 LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Applications Handheld/Mobile Devices, OMAP
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034529-TPS659101A1RSL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659101A1RSL CAD Model

Description

The TPS659101A1RSL is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support various processors and platforms by providing power control and management. This versatile solution is ideal for portable and handheld applications such as smartphones, tablets, and other multimedia devices.

Key Features:

  • Versatile Power Solution: The TPS659101A1RSL offers multiple DC/DC converters, LDOs (Low Drop-Out regulators), and a real-time clock, making it a comprehensive power management solution.
  • High Efficiency: Integrated step-down converters support high-efficiency power conversion, which extends battery life and reduces heat generation within devices.
  • Configurable Outputs: With multiple programmable voltage rails, the PMIC allows for fine-tuning and optimization of power delivery to meet specific system requirements.
  • Advanced Power Sequencing: The device features programmable power-on sequencing for smooth system start-up and shutdown, ensuring reliable operation and protection for connected components.
  • I2C Control Interface: An I2C-compatible interface facilitates communication with a host processor, enabling dynamic voltage scaling and power management customization.

Benefits:

  • Space Saving: The integration of multiple power management functions into a single chip reduces the PCB footprint, saving valuable space in compact devices.
  • Design Flexibility: The configurable nature of the TPS659101A1RSL allows designers to adapt the PMIC to a wide range of applications and processor requirements.
  • Enhanced System Stability: Careful power sequencing and control contribute to the overall stability and reliability of the system, reducing the risk of damage due to improper power states.

The TPS659101A1RSL is available in a compact QFN package and is supported by Texas Instruments' comprehensive technical documentation, design tools, and community support forums, making it a reliable choice for designers looking to streamline their power management needs.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8596 $52.7364
21+ $4.8079 $100.9659
33+ $4.6577 $153.7041
45+ $4.5074 $202.8330
58+ $4.3572 $252.7176
77+ $3.9064 $300.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess