EN
  • EN
  • DE

TPS659110A2ZRCR

Part No TPS659110A2ZRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU 4DCDC/8LDO 98BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Portable Equipment
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 98-BGA Microstar JR
Win Source Part Number 055785-TPS659110A2ZRCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659110A2ZRCR CAD Model

Description

TPS659110A2ZRCR Integrated Power Management IC by Texas Instruments

The TPS659110A2ZRCR is a highly integrated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to support a wide range of applications, this PMIC combines a flexible array of power resources to provide a complete power solution for processors, microcontrollers, and other digital loads.

With its multi-channel configuration, the TPS659110A2ZRCR includes several DC/DC converters, LDO regulators, and a real-time clock (RTC), making it an ideal choice for portable and handheld applications. Its power sequencing capabilities ensure that the various power rails are brought up and down in a controlled manner, protecting the connected devices from potential damage due to incorrect power sequencing.

Key Features:

  • Multiple Power Outputs: The device features four step-down converters, eight LDOs, and one 150mA LDO for RTC supply, providing a comprehensive range of voltage rails for different components in a system.
  • Programmable Voltage: Output voltage levels are programmable via I2C interface, allowing for precise control and flexibility to meet specific system requirements.
  • High Efficiency: The integrated DC/DC converters offer high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce thermal challenges.
  • Power Sequencing: Built-in power sequencing logic ensures proper startup and shutdown of the system, which can be customized through I2C.
  • Real-Time Clock: An integrated RTC provides time-keeping capabilities, with a dedicated LDO to maintain time even when the main power is turned off.
  • Compact Packaging: The device is available in a compact 98-ball MicroStar Junior BGA package, which is suitable for space-constrained applications.

The TPS659110A2ZRCR is not just a power management solution but also a system-level integration facilitator. It reduces the need for additional components, simplifies design complexity, and accelerates time-to-market for product developers. Whether you're designing for the latest smartphones, tablets, or other portable electronics, this PMIC from Texas Instruments is engineered to help you achieve a high-performance, efficient, and reliable design.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6251 $61.8753
6+ $16.9232 $101.5392
10+ $16.3944 $163.9440
13+ $15.8655 $206.2515
17+ $15.3367 $260.7239
22+ $13.7501 $302.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess