EN
  • EN
  • DE
  • IT

TPS70930QDRVRQ1

Part No TPS70930QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 6SON / 150-mA, 30-V, 1-μA IQ Voltage Regulators with Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 3V
Maximum Dropout Voltage 1.54V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 2.05μA
Current - Supply (Maximum) 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805595-TPS70930QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS70930QDRVRQ1 CAD Model

Description

Product Overview: TPS70930QDRVRQ1 from Texas Instruments

The TPS70930QDRVRQ1 is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This regulator offers a stable and reliable power supply, ensuring consistent performance for sensitive electronic components. The device is specifically engineered to provide a fixed output voltage of 3.0V, which is ideal for powering microcontrollers, sensors, and other digital and analog circuits that require precise voltage levels.

Key Features

  • Output Voltage Accuracy: The TPS70930QDRVRQ1 boasts an impressive 2% output voltage accuracy over the full range of load, line, and temperature variations, which is crucial for systems requiring consistent voltage levels.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the system against excessive heat and current conditions, ensuring long-term reliability and safety.
  • Low Quiescent Current: With a low quiescent current of just 1 µA (typical), this LDO regulator is an excellent choice for battery-powered and energy-sensitive applications where power conservation is a priority.
  • Wide Input Voltage Range: The TPS70930QDRVRQ1 operates over a broad input voltage range from 2.7V to 30V, providing versatility in various power supply configurations.
  • High Power-Supply Rejection Ratio (PSRR): The high PSRR of 62 dB at 1 kHz minimizes the transfer of input voltage noise to the output, essential for noise-sensitive applications.

Applications

The robust design and specifications of the TPS70930QDRVRQ1 make it suitable for a wide array of applications, including:

  • Automotive infotainment and body control modules
  • Industrial automation and process control systems
  • Portable and battery-powered devices
  • Power supplies for analog circuits such as sensors and ADCs

Package and Quality

The TPS70930QDRVRQ1 is available in a small, 6-pin SON package (DRV), which is ideal for space-constrained applications. It is also qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which means it can operate in the extended temperature range of -40°C to +125°C, ensuring performance in harsh environments.

In summary, the TPS70930QDRVRQ1 from Texas Instruments is a versatile, high-performance LDO voltage regulator that offers reliability, precision, and efficiency, making it an excellent choice for a multitude of applications where stable voltage is critical.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5081 $52.7835
85+ $1.2375 $105.1875
130+ $1.1988 $155.8440
175+ $1.1601 $203.0175
225+ $1.1215 $252.3375
300+ $1.0054 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,639 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess