EN
  • EN
  • DE
  • IT

TPS72552DCQRG4

Part No TPS72552DCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708035-TPS72552DCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72552DCQRG4 CAD Model

Description

Introducing the TPS72552DCQRG4 from Texas Instruments

The TPS72552DCQRG4 is a state-of-the-art low-dropout (LDO) regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications where voltage regulation is critical.

With an input voltage range of 2.5V to 6.0V, the TPS72552DCQRG4 is highly versatile and can accommodate various power sources. It provides a fixed output voltage of 5.2V, ensuring a consistent and precise voltage level for sensitive electronic circuits. The device is capable of sourcing up to 1A of output current, which is sufficient for a multitude of low-power devices and systems.

The TPS72552DCQRG4 boasts excellent load and line regulation characteristics, maintaining a stable output even under varying load conditions. This feature is particularly important for applications that experience dynamic changes in power demand. Additionally, the LDO regulator has a low dropout voltage, which means it can operate effectively even when the input-to-output voltage differential is minimal, thereby increasing the efficiency of the system it is powering.

One of the key advantages of this LDO regulator is its low quiescent current, which significantly reduces power consumption when the device is in idle mode. This makes the TPS72552DCQRG4 an energy-efficient choice for battery-powered applications, such as portable electronics, where extending battery life is crucial.

The device is offered in a compact SOT-223 package, which is well-suited for space-constrained applications. Its small footprint allows for integration into compact PCB layouts, providing designers with greater flexibility in system design. Furthermore, the TPS72552DCQRG4 features built-in protection mechanisms, including over-current and over-temperature protection, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

In summary, the TPS72552DCQRG4 from Texas Instruments is a reliable and efficient solution for a variety of applications requiring precise voltage regulation. Its combination of performance, efficiency, and protection features make it a valuable component in any power management design.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $5.0147
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $24.2373
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess