EN
  • EN
  • DE

TPS40210DG0R

Part No TPS40210DG0R
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707816-TPS40210DG0R
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40210DG0R CAD Model

Description

Product Overview: TPS40210DG0R from Texas Instruments

The TPS40210DG0R is a versatile and robust current mode controller designed by Texas Instruments (TI) for non-isolated DC-DC converters. This advanced controller is well-suited for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics, where reliable and efficient power conversion is essential.

Equipped with a wide input voltage range from 4.5V to 52V, the TPS40210DG0R supports a variety of power sources, making it a highly adaptable solution for different system designs. The device operates at a fixed frequency, which can be programmed from 35kHz to 1MHz via an external resistor, allowing designers to optimize the converter for efficiency or component size based on the application needs.

One of the key features of the TPS40210DG0R is its current mode control, which provides excellent transient response and simplified loop compensation. This feature also ensures consistent performance over a range of input voltages and output loads. The controller's built-in under-voltage lockout (UVLO) protects the system by ensuring the controller only operates when the input voltage is within an acceptable range.

Additionally, the TPS40210DG0R includes a range of protection features that enhance system reliability. These include cycle-by-cycle current limit, thermal shutdown, and an over-voltage protection that prevents damage to downstream components in the event of an output over-voltage condition. The device also comes with an enable pin, which allows for easy power sequencing or power-saving modes by shutting down the controller when it's not needed.

The TPS40210DG0R is available in a compact 10-pin MSOP PowerPAD™ package, which is designed to enhance thermal performance and reduce the solution footprint on the PCB. This packaging, combined with the controller's advanced features, makes the TPS40210DG0R an excellent choice for engineers looking to design efficient, compact, and highly reliable power supply systems.

Overall, the TPS40210DG0R from Texas Instruments is a highly capable current mode controller that offers a balance of performance, flexibility, and protection for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $5.0147

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess