EN
  • EN
  • DE

SN65HVD1040AQDRCR

Part No SN65HVD1040AQDRCR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838308-SN65HVD1040AQDRCR
Ultra Librarian 3D Model Ultra Librarian SN65HVD1040AQDRCR CAD Model

Description

Product Overview: SN65HVD1040AQDRCR from Texas Instruments

The SN65HVD1040AQDRCR is a robust, high-performance CAN (Controller Area Network) transceiver manufactured by Texas Instruments. This device is designed to operate in harsh automotive and industrial environments, where reliable data communication is critical. The SN65HVD1040AQDRCR facilitates the transmission and reception of data over CAN networks with exceptional protection against transients and faults.

Key Features

  • High Bus Fault Protection: The device is capable of withstanding bus fault voltages ranging from -27V to +40V, ensuring resilience in unpredictable environments.
  • Improved Signal Integrity: It offers a signaling rate of up to 1 Mbps, which is ideal for high-speed data transmission while maintaining signal integrity over long cable runs.
  • Low Power Consumption: With a current consumption of only 70 mA in dominant mode and 10 mA in recessive mode, it is optimized for energy efficiency.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing its reliability and lifespan.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, suitable for extreme conditions.

Applications

The SN65HVD1040AQDRCR is highly versatile and can be used in a variety of applications, including but not limited to:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where reliable communication is necessary for process control.
  • Building automation and HVAC systems requiring robust data exchange.
  • Medical equipment and devices that demand high levels of data integrity and reliability.

Package and Quality

This transceiver comes in a compact 8-pin SON package, making it suitable for space-constrained applications. It is also RoHS compliant and meets the stringent quality standards expected from Texas Instruments, ensuring performance and durability across its application lifespan.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess