EN
  • EN
  • DE

TPS73601DBV

Part No TPS73601DBV
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.4A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 378937-TPS73601DBV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS73601DBV CAD Model

Description

The TPS73601DBV represents a high-quality, low-dropout (LDO) linear voltage regulator designed by Texas Instruments, a leader in semiconductor technology. This regulator is particularly well-suited for applications requiring a low voltage power supply with a high degree of stability and low noise.

Key Features

  • Adjustable Output: The TPS73601DBV offers an adjustable output voltage range from 1.2V to 5.5V, which allows for flexibility in various applications.
  • High Current Capability: It can deliver up to 400mA of output current, making it suitable for powering a wide range of devices.
  • Low Dropout: The low dropout voltage (typically 250mV at full load) ensures efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, improving performance and reliability.
  • Thermal Shutdown Protection: It includes an integrated thermal shutdown feature that protects the device from overheating, enhancing the product's longevity.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the load from damage due to excessive currents.

Applications

The TPS73601DBV is ideal for a wide range of applications, including:

  • Portable electronics
  • Wireless communication devices
  • Power supply for DSPs and microcontrollers
  • Battery-powered equipment
  • Medical devices

Package and Quality

The device comes in a small SOT-23-5 package, which is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the TPS73601DBV meets the highest industry standards for performance and reliability.

Summary

In summary, the TPS73601DBV from Texas Instruments is a versatile, high-performance LDO voltage regulator that offers adjustable output, high current capability, and low dropout voltage. Its features such as thermal shutdown, overcurrent protection, and stability with low-ESR capacitors make it an excellent choice for a variety of applications requiring efficient power management.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4158 $51.9750
260+ $0.3895 $101.2700
400+ $0.3764 $150.5600
575+ $0.3500 $201.2500
745+ $0.3369 $250.9905
930+ $0.3237 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess