EN
  • EN
  • DE

TPS75833KC

Part No TPS75833KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.3V @ 3A
Output Current 3A
Operating Supply Current 200μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.15V @ 3A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 055898-TPS75833KC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75833KC CAD Model

Description

Product Overview: TPS75833KC from Texas Instruments

The TPS75833KC is a state-of-the-art low-dropout (LDO) voltage regulator designed by Texas Instruments, renowned for its high-quality semiconductor products. This regulator offers a robust power management solution for a wide array of applications, including but not limited to, networking equipment, personal computers, and embedded systems.

Key Features

  • Output Voltage: The TPS75833KC provides a fixed output voltage of 3.3V, which is essential for consistent performance in digital circuits.
  • High Current Capability: It is capable of delivering up to 3A of continuous output current, making it suitable for powering heavy loads.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable 3.3V even when the input-to-output differential is minimal, enhancing the efficiency of the system.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thereby ensuring long-term reliability.
  • Overcurrent Protection: The TPS75833KC comes with overcurrent protection which safeguards the device and the load from damage due to excessive current.
  • Fast Transient Response: This LDO regulator provides a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.

Applications

The versatile nature of the TPS75833KC allows it to be used in various applications where stable voltage and high current are paramount. Its reliability and performance make it an excellent choice for:

  • Powering microprocessors, DSPs, and FPGAs
  • Post-regulation for switching supplies
  • Industrial control systems
  • Automotive electronics

Quality and Support

With Texas Instruments' commitment to quality, the TPS75833KC is designed to meet the rigorous standards required by industrial and consumer electronics. Additionally, TI provides comprehensive technical support and documentation, making the integration of the TPS75833KC into your design a seamless process.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2069 $61.0345
10+ $10.0160 $100.1600
16+ $9.7030 $155.2480
22+ $9.3900 $206.5800
28+ $9.0770 $254.1560
37+ $8.1380 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess