EN
  • EN
  • DE

SL3S4021FHKH

Part No SL3S4021FHKH
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 860-960MHZ 8XQFN / RFID Transponder IC 860MHz ~ 960MHz ISO 18000-6 I²C 1.8V ~ 3.6V 8-XFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series U-Code
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 860MHz ~ 960MHz
Standards ISO 18000-6
Interface I2C
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-XQFN (1.6x1.6)
Base Product Number SL3S4021
Other Names 935299782125
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235551-SL3S4021FHKH
Ultra Librarian 3D Model Ultra Librarian SL3S4021FHKH CAD Model

Description

NXP SL3S4021FHKH Product Overview

The NXP SL3S4021FHKH is an advanced UHF RFID IC designed to deliver high performance and reliability for a wide range of RFID tagging applications. This IC is a part of NXP's UCODE series, which is renowned for its high-speed operation and long read ranges, making it a preferred choice for supply chain management, asset tracking, and authentication tasks.

With its EPCglobal Class 1 Gen 2 and ISO/IEC 18000-6C compliance, the SL3S4021FHKH ensures seamless integration into existing RFID systems and standards. The product features a user memory of up to 512 bits, providing ample space for storing custom data such as serial numbers, product information, or other critical tracking details.

The NXP SL3S4021FHKH is designed with robustness in mind, capable of withstanding harsh environmental conditions, which makes it suitable for outdoor applications and industrial environments. Its integrated product authentication features provide enhanced security, protecting against counterfeiting and unauthorized access to sensitive information.

Key features of the SL3S4021FHKH include its fast read and write capabilities, which enable quick and efficient inventory management and data processing. The IC also boasts a wide operating frequency range, ensuring compatibility with global RFID standards and facilitating worldwide deployment.

The NXP SL3S4021FHKH is available in various form factors, allowing for flexible tag design. Whether you need small tags for item-level tracking or larger, more rugged tags for industrial applications, this IC can accommodate a diverse set of requirements. Its low power consumption also makes it an environmentally friendly choice, extending the life of passive RFID tags.

In summary, the NXP SL3S4021FHKH RFID IC is a versatile and efficient solution for businesses looking to enhance their tracking and authentication processes. It combines high-speed performance, extensive memory, and robust security features to deliver a reliable and sophisticated RFID tagging experience.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Others
Lowest to $28.8819
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess