Product Overview: Texas Instruments TPS77350DGKR
The TPS77350DGKR is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This regulator is specifically engineered to deliver a stable and reliable power supply to sensitive electronic components in a wide range of applications. With its ability to provide up to 250 mA of output current and an output voltage of 5.0V, the TPS77350DGKR is an ideal solution for powering microcontrollers, analog circuits, and digital interfaces that require precise voltage levels for optimal performance.
Key Features
- Output Voltage: The device offers a fixed output voltage of 5.0V, which is common for logic-level power supplies.
- High Output Current: Capable of supplying up to 250 mA, the TPS77350DGKR can power a range of small to medium-sized circuits.
- Low Dropout Voltage: The LDO voltage regulator has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: The built-in thermal protection feature safeguards the device against damage due to overheating.
- Overcurrent Protection: The regulator includes overcurrent protection, which prevents damage to the device and the powered circuit in the event of a current overload.
- Low Quiescent Current: The device’s low quiescent current minimizes power consumption when in standby mode, making it suitable for battery-powered applications.
- Small Form Factor: Housed in an 8-pin MSOP (DGK) package, the TPS77350DGKR saves valuable board space.
Applications
The TPS77350DGKR is versatile and can be used in various electronic systems, including:
- Portable and battery-powered devices
- Microcontroller-based systems
- Power supplies for sensors and analog circuits
- Consumer electronics
- Communication equipment
Quality and Reliability
As with all Texas Instruments products, the TPS77350DGKR is designed to meet high-quality and reliability standards. It is manufactured using industry-leading techniques to ensure it performs consistently across different environments and usage scenarios.
For engineers and designers looking for a reliable power management solution, the TPS77350DGKR from Texas Instruments offers a combination of performance, precision, and protection features that make it an excellent choice for a wide array of electronic applications.