EN
  • EN
  • DE

TPS79912DRVR

Part No TPS79912DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 200MA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS79912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS79912DRVRG4-ND, 296-46254-6, TPS79912DRVRG4, 296-46254-1, 296-46254-2, TPS79912DRVR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900997-TPS79912DRVR
Ultra Librarian 3D Model Ultra Librarian TPS79912DRVR CAD Model

Description

TPS79912DRVR - Low-Dropout (LDO) Linear Regulator by Texas Instruments

The TPS79912DRVR from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 1.2V with an input voltage range from 2.7V to 6.5V. This regulator is capable of supplying up to 200mA of output current, making it an ideal choice for power-sensitive applications that require a stable and precise voltage supply.

Encased in a compact 6-pin SON package, the TPS79912DRVR boasts a low quiescent current of only 40µA at no load, which significantly improves the battery life of portable devices. Its low dropout voltage, typically just 40mV at a 200mA load, ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-operated equipment.

The TPS79912DRVR incorporates several features that enhance the safety and reliability of the end application. These include built-in thermal shutdown and overcurrent protection mechanisms that safeguard the device and the downstream components from damage due to excessive heat or current. Additionally, the regulator offers a high power supply rejection ratio (PSRR) which minimizes the impact of supply voltage variations on the output voltage, thereby ensuring a stable and clean power supply.

Key features of the TPS79912DRVR include:

  • Fixed Output Voltage: 1.2V
  • Output Current: Up to 200mA
  • Low Dropout Voltage: 40mV (typical) at 200mA load
  • Low Quiescent Current: 40µA (typical) at no load
  • Input Voltage Range: 2.7V to 6.5V
  • High PSRR: 70dB at 1kHz
  • Thermal Shutdown and Overcurrent Protection
  • Compact 6-pin SON Package

Applications for the TPS79912DRVR span a wide range of electronic devices, including portable and battery-powered equipment, wireless communication devices, and power-sensitive applications such as medical devices and handheld instruments. Its small footprint and robust feature set make it an excellent choice for designers looking for a reliable power management solution.

Ordering Information: The Texas Instruments TPS79912DRVR is available for order and can be found under the part number TPS79912DRVR. For more information or to place an order, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6279 $50.2320
195+ $0.5152 $100.4640
305+ $0.4991 $152.2255
415+ $0.4830 $200.4450
540+ $0.4669 $252.1260
720+ $0.4186 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,220 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess