EN
  • EN
  • DE

MAX882CPA

Part No MAX882CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.64V @ 200mA
Output Current 200mA
Operating Supply Current 15μA to 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 200mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 207600-MAX882CPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX882CPA CAD Model

Description

Maxim Integrated's MAX882CPA: Efficient, Low-Dropout Voltage Regulator

The MAX882CPA is a versatile and efficient low-dropout (LDO) voltage regulator designed by Maxim Integrated, a well-known leader in the development of integrated circuits. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications that require precise voltage regulation.

Key Features

  • Output Voltage: The MAX882CPA provides a fixed output voltage, ensuring a stable and consistent power supply to sensitive electronic components.
  • Low Dropout Voltage: With its low dropout voltage design, this voltage regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency and reducing power losses.
  • High Output Accuracy: The device offers high output voltage accuracy, which is critical for powering delicate circuits that demand precise voltage levels.
  • Current Limiting: The MAX882CPA is equipped with a current limiting feature that protects the device and the load from overcurrent conditions, thereby improving the overall safety and reliability of the system.
  • Thermal Shutdown: In the event of excessive temperature conditions, the thermal shutdown mechanism activates to prevent damage to the regulator, ensuring long-term stability and performance.
  • Wide Operating Temperature Range: This regulator is designed to operate over a broad temperature range, making it suitable for use in various environments and applications.

Applications

The MAX882CPA is an excellent choice for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor and microcontroller power supplies
  • Linear power supplies
  • Reference voltage sources

With its robust feature set, the MAX882CPA from Maxim Integrated is an ideal solution for designers looking to enhance the performance and reliability of their power management systems. Its ability to maintain voltage regulation under varying conditions, combined with protection features, makes it a valuable component in any power-sensitive application.

The MAX882CPA comes in a compact 8-pin DIP package, allowing for easy integration into a wide range of electronic systems. Its combination of performance, efficiency, and reliability makes it a go-to choice for engineers and designers who require a trusted power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess