EN
  • EN
  • DE

UCC28501DWTR

Part No UCC28501DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BICMOS PFC/PWM COMBINATION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 80kHz ~ 120kHz
Current - Startup 150μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1276284-UCC28501DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2850
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC28501DWTR CAD Model

Description

Product Overview: UCC28501DWTR

The UCC28501DWTR is a high-performance, feature-rich power management integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of power supply applications. This advanced IC combines both Power Factor Correction (PFC) and Pulse Width Modulation (PWM) controllers into a single package, providing a compact and efficient solution for power system design.

Key Features

  • Integrated PFC and PWM: The UCC28501DWTR integrates both power factor correction and pulse width modulation functions, enabling designers to achieve a high-performance power system with fewer components.
  • Enhanced Efficiency: With its optimized control methodology, the IC ensures high efficiency across a wide load range, making it ideal for applications that demand energy-saving capabilities.
  • Flexible Operation: The device supports both discontinuous conduction mode (DCM) and continuous conduction mode (CCM) for PFC, providing flexibility to meet various design requirements.
  • Multi-Mode Operation: The PWM controller is capable of operating in several modes, including fixed-frequency, green-mode, and down-mode, to optimize efficiency and standby power performance.
  • Advanced Protection Features: The UCC28501DWTR comes with a suite of protection features, including over-voltage, over-current, and under-voltage lockout, ensuring robust performance and longevity of the power supply.

Applications

The versatility of the UCC28501DWTR makes it suitable for a broad array of applications, particularly where power efficiency and space constraints are of paramount importance. Typical applications include:

  • AC-DC Adapters
  • Off-Line Power Supplies
  • Power Supplies for Desktops, Servers, and TVs
  • LED Lighting Systems

Package and Availability

The UCC28501DWTR is offered in a surface-mount, 20-pin SOIC (DW) package, which is designed for automated assembly processes and is well-suited for compact PCB layouts. The device is available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient handling and manufacturing.

For engineers and designers seeking a reliable, efficient, and space-saving power management solution, the UCC28501DWTR by Texas Instruments represents a sophisticated choice that can help accelerate the development cycle and enhance the performance of the end product.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess