EN
  • EN
  • DE

TDA4863

Part No TDA4863
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Mode Discontinuous Conduction (DCM)
Current - Startup 20 µA
Voltage - Supply 12.5V ~ 20V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package PG-DIP-8
Base Product Number TDA4863
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362028-TDA4863
Ultra Librarian 3D Model Ultra Librarian TDA4863 CAD Model

Description

The TDA4863 is a power factor correction (PFC) integrated circuit designed for power management applications.

  • Category: PFC
  • Supply Voltage: 12.5V to 20V
  • Current Startup: 20µA
  • Mounting: Through-hole
  • Package Case: 8-DIP
  • Temperature Range for Operating: -40°C to 150°C
  • Status: Obsolete
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3679 $61.5555
105+ $1.1224 $117.8520
160+ $1.0873 $173.9680
220+ $1.0522 $231.4840
285+ $1.0172 $289.9020
380+ $0.9120 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess