EN
  • EN
  • DE

LTC1872BES6#TRMPBF

Part No LTC1872BES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 101151-LTC1872BES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1872BES6#TRMPBF CAD Model

Description

Product Overview: LTC1872BES6#TRMPBF

The LTC1872BES6#TRMPBF is a high-performance, constant-frequency, current mode step-up DC/DC converter produced by Linear Technology. This compact and efficient component is designed to provide a power solution for applications requiring voltage boost conversion from a lower voltage source. It is especially well-suited for battery-powered devices where extending battery life is crucial.

Key Features

  • Wide Input Voltage Range: The LTC1872BES6#TRMPBF operates from an input voltage range of 2.65V to 10V, making it versatile for various power sources, including single-cell Li-Ion batteries.
  • High Output Voltage: It can generate output voltages up to 36V, which is ideal for applications that require a significant voltage boost.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 2MHz, allowing for flexibility in design, smaller external components, and a compact overall footprint.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, which helps preserve battery life in portable applications.
  • Power Good Output: This feature provides a signal when the output voltage is within ±7.5% of the programmed value, which is useful for power sequencing and monitoring.
  • SOT-23 Package: The LTC1872BES6#TRMPBF comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC1872BES6#TRMPBF is suitable for a wide range of applications, including:

  • Portable electronics
  • GPS devices
  • Digital cameras
  • Medical instruments
  • Wireless modems
  • White LED drivers
  • OLED displays

Reliability and Quality

Linear Technology ensures that the LTC1872BES6#TRMPBF meets high standards of quality and reliability. The device is designed to operate over a temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications that demand robust performance under varying environmental conditions.

In conclusion, the LTC1872BES6#TRMPBF from Linear Technology is an excellent choice for designers looking for a reliable, high-efficiency, step-up DC/DC converter that can deliver performance in a compact form factor. Its versatility and advanced features make it an integral component in powering the next generation of portable and battery-operated devices.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess