EN
  • EN
  • DE

TPS7A9101DSKR

Part No TPS7A9101DSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.05A 10SON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.05A 10-SON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.2V
Voltage Dropout (Max) 0.2V @ 1A
Current - Output 1.05A
PSRR 40dB (1MHz)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-SON (2.5x2.5)
Base Product Number TPS7A9101
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845405-TPS7A9101DSKR
Ultra Librarian 3D Model Ultra Librarian TPS7A9101DSKR CAD Model

Description

The TPS7A9101DSKR is a state-of-the-art low-dropout regulator (LDO) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced component is engineered to deliver high accuracy, low noise, and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits, RF applications, and post-regulation for power supplies.

Key Features

  • High Output Voltage Accuracy: The TPS7A9101DSKR offers a remarkable output voltage accuracy, which ensures reliable and consistent performance for the most demanding applications.
  • Ultra-Low Noise: With its ultra-low noise output, this LDO helps in maintaining signal integrity, thus making it perfect for noise-sensitive applications such as precision instrumentation and audio equipment.
  • High PSRR: The high PSRR characteristic of this device minimizes the impact of supply voltage variations on the output voltage, which is crucial for maintaining stable operation in fluctuating power environments.
  • Wide Output Voltage Range: The device supports a wide range of output voltages, providing flexibility for various design requirements.
  • Adjustable Output: The output voltage can be easily adjusted using external resistors, allowing for a customizable solution that can cater to a multitude of voltage requirements.
  • Thermal Protection: The TPS7A9101DSKR is equipped with thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Fast Transient Response: This LDO is capable of maintaining stable output voltage even during rapid changes in load, which is essential for maintaining the performance of fast-switching digital circuits.

Applications

The versatility of the TPS7A9101DSKR makes it suitable for a wide array of applications. It is particularly useful in:

  • High-precision analog circuits
  • RF and wireless infrastructure
  • Telecommunications equipment
  • Medical equipment and healthcare devices
  • Portable and battery-powered devices
  • Post-regulation for power supplies

Package and Availability

The TPS7A9101DSKR comes in a compact DSKR package, optimized for space-constrained applications. It is available for order through Texas Instruments' official distributors, ensuring global availability and reliable delivery for designers and manufacturers around the world.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6776 $50.8200
180+ $0.5560 $100.0800
280+ $0.5386 $150.8080
385+ $0.5212 $200.6620
500+ $0.5039 $251.9500
665+ $0.4517 $300.3805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess