EN
  • EN
  • DE

TPS7B8150QKVURQ1

Part No TPS7B8150QKVURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA TO252-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.585V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 3.5 µA
Current - Supply (Max) 4.5 µA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package TO-252-5
Base Product Number TPS7B8150
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8150QKVURQ1TR
Standard Package 2,500
Win Source Part Number 1101111-TPS7B8150QKVURQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8150QKVURQ1 CAD Model

Description

Product Overview: TPS7B8150QKVURQ1 from Texas Instruments

The TPS7B8150QKVURQ1 is a high-performance, low-dropout linear regulator (LDO) designed by Texas Instruments specifically for automotive and industrial applications. This robust voltage regulator offers a wide input voltage range and is capable of delivering a continuous output current of up to 150 mA.

With its impressive low dropout voltage, the TPS7B8150QKVURQ1 ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal choice for systems with tight power budgets. This feature also helps in maintaining a steady output voltage during transient conditions, which is crucial for sensitive electronic components in automotive environments.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3 V to 40 V, making it suitable for a variety of supply sources.
  • Low Dropout Voltage: The LDO is designed to maintain regulation with minimal difference between the input and output voltages, which enhances efficiency.
  • High Output Accuracy: It provides a high level of output voltage accuracy, which is essential for powering sensitive electronic systems.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the application from damage due to excessive heat or current.
  • Stable with Low-ESR Ceramic Capacitors: The TPS7B8150QKVURQ1 is stable with ceramic output capacitors, which are smaller and more reliable than their electrolytic counterparts.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 standard, which ensures reliability under harsh conditions.

The TPS7B8150QKVURQ1 is available in a small, 2x2 mm VSON package, which is ideal for space-constrained applications. The device's excellent thermal performance and power supply rejection ratio (PSRR) make it suitable for supplying clean, stable voltage to critical automotive circuits, including sensors, microcontrollers, and other electronic control units (ECUs).

Overall, the TPS7B8150QKVURQ1 from Texas Instruments stands out as a reliable and efficient solution for automotive power management, providing the performance and safety features necessary for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0839 $50.0136
59+ $1.7099 $100.8841
91+ $1.6565 $150.7415
125+ $1.6030 $200.3750
162+ $1.5496 $251.0352
216+ $1.3893 $300.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess