EN
  • EN
  • DE

TPS92020DR

Part No TPS92020DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Resonant-Switching Driver Controller for LED Lighting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type AC DC Offline Switcher
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 11.5V
Voltage Supply MAX 18V
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1273712-TPS92020DR
Manufacturer Homepage www.ti.com
Family Name TPS92020
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92020DR CAD Model

Description

Product Overview: Texas Instruments TPS92020DR

The TPS92020DR is a sophisticated, high-performance Power Factor Correction (PFC) controller integrated circuit from the renowned semiconductor manufacturer Texas Instruments (TI). This device is specifically designed to enhance the power factor and efficiency of AC/DC power supplies. Operating in the critical conduction mode (CrM), the TPS92020DR is optimized for low to medium power applications that require a high-quality power supply with minimal harmonic distortion.

Key Features

  • Power Factor Correction: The TPS92020DR is engineered to provide near-unity power factor, which is essential for compliance with international power quality standards such as EN61000-3-2.
  • Critical Conduction Mode: By operating in CrM, the TPS92020DR allows for zero-current switching, reducing switching losses and improving overall efficiency.
  • Low External Component Count: The integration of functions within the TPS92020DR reduces the need for external components, simplifying the design and reducing the overall bill of materials.
  • High Efficiency: The device is designed to offer high efficiency across a wide load range, making it suitable for a variety of applications.
  • Versatility: It can be used in a wide array of products, from power adapters and televisions to lighting applications and beyond.

Applications

The TPS92020DR is versatile and can be employed in numerous applications where power factor correction is essential. This includes, but is not limited to:

  • AC/DC power supplies for consumer electronics
  • Power adapters for laptops and mobile devices
  • LED lighting drivers
  • Televisions and monitors
  • Standby and auxiliary power supplies

Technical Specifications

The TPS92020DR comes in a compact SOIC-8 package and is characterized by a wide supply voltage range. It features over-voltage, under-voltage, and over-current protection mechanisms to ensure the longevity and reliability of the application it serves. Moreover, the device's built-in soft-start function ensures a smooth power-up process, minimizing stress on the system components.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Texas Instruments official website or contact their support team for comprehensive guidance on integrating the TPS92020DR into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0253 $51.4301
41+ $2.4823 $101.7743
63+ $2.4047 $151.4961
86+ $2.3272 $200.1392
112+ $2.2496 $251.9552
149+ $2.0169 $300.5181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,909 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess