EN
  • EN
  • DE

TPSM831D31MOA

Part No TPSM831D31MOA
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 8V-14V INPUT, 120A + 40A DUAL OU / Non-Isolated PoL Module DC DC Converter 2 Output 0.25 ~ 1.52V 0.25 ~ 1.52V 120A, 40A 8V - 14V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 8V
Voltage - Input (Max) 14V
Voltage - Output 1 0.25 ~ 1.52V
Voltage - Output 2 0.25 ~ 1.52V
Current - Output (Max) 120A, 40A
Applications ITE (Commercial)
Features Adjustable Output, I²C Interface, PMBus™, Remote Sense, Standby Output
Temperature Range - Operating -40°C ~ 105°C (With Derating)
Efficiency 92%
Mounting SMD (SMT)
Package / Case 28-SMD Module
Dimension 1.89" L x 0.59" W x 0.47" H (48.0mm x 15.0mm x 12.0mm)
Supplier Device Package 28-QFM (48x15)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-TPSM831D31MOA
Standard Package 24
Win Source Part Number 1196677-TPSM831D31MOA
Ultra Librarian 3D Model Ultra Librarian TPSM831D31MOA CAD Model

Description

The TPSM831D31MOA is a state-of-the-art power module from Texas Instruments, designed to cater to a wide range of applications that require efficient power management. This advanced module is a testament to Texas Instruments' commitment to providing innovative solutions for power supply design.

Key Features:

  • Integrated Power Solution: The TPSM831D31MOA integrates a DC/DC converter, inductor, and passives into a single package, streamlining the design process and reducing the overall footprint on the PCB.
  • High Efficiency: With an exceptional efficiency rating, this module ensures minimal power loss during operation, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The module supports a broad input voltage range, accommodating various supply voltages and making it versatile for different system architectures.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage to meet the specific needs of your application, ensuring compatibility with a wide array of devices and systems.
  • Thermal Management: Designed with thermal performance in mind, the TPSM831D31MOA maintains optimal operating temperatures even under high power loads.
  • Reliability: Texas Instruments' products are synonymous with reliability, and the TPSM831D31MOA is no exception, providing stable performance over a long lifespan.

Applications:

The versatility of the TPSM831D31MOA makes it suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communication systems
  • Industrial controls and automation
  • Test and measurement devices
  • Portable and battery-powered electronics

In summary, the TPSM831D31MOA from Texas Instruments is an exemplary power module that combines efficiency, flexibility, and reliability. Its integrated design and advanced features make it a compelling choice for designers looking to optimize their power supply solutions in a compact and efficient manner.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess