Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 2700V/μs
-3db Bandwidth 540MHz
Current - Input Bias 2μA
Voltage - Input Offset 3mV
Supply Current 9mA
Current - Output / Channel 115mA
Supply Voltage , Single/Dual (±) 9V ~ 12V, ±4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6732
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201620-LMH6732MAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6732MAX CAD Model

Description

The LMH6732MAX from Texas Instruments is a high-speed operational amplifier that delivers exceptional performance for a wide range of applications. This op-amp is part of the PowerWise® family, known for its balance between power consumption and speed, making it ideal for signal conditioning, filters, and amplifiers in both professional and consumer audio systems.

Key Features

  • High Speed: With a 190 MHz bandwidth, the LMH6732MAX ensures that signals are amplified quickly and efficiently, making it suitable for high-speed applications.
  • Low Distortion: The device features a low harmonic distortion, providing clear and accurate signal amplification, which is crucial for high-fidelity audio systems and instrumentation.
  • High Output Current: Capable of delivering a continuous output current of up to 100 mA, this op-amp can drive a wide range of loads.
  • Voltage Range: The LMH6732MAX operates on a supply voltage range from ±2.5V to ±6V, offering flexibility in various circuit designs.
  • Power Efficiency: With a low quiescent current of 6.4 mA per channel, this op-amp is designed for power-sensitive applications.

Applications

The versatility of the LMH6732MAX makes it a perfect choice for several applications, including:

  • Professional Audio Equipment
  • Video and RF Amplification
  • Active Filters
  • Test and Measurement Systems
  • ADC/DAC Buffering

Package and Quality

The LMH6732MAX is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets the rigorous demands of the industry.

With its impressive speed, low distortion, and power efficiency, the LMH6732MAX from Texas Instruments stands out as a top choice for designers looking to enhance their systems with a high-performance operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Lowest to $17.5174
ECAD model for LTC6263HMS#PBF
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
Taiwan Semiconductor
Single Supply Dual Operational Amplifiers
Need more? Email Us
ECAD model for TS358CSRL
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.8728
ECAD model for LM7301IM
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $6.2664
ECAD model for THS6204IRHFT
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $1.6016
ECAD model for OPA348AQDRQ1
Texas Instruments
IC CMOS 4 CIRCUIT 16TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Lowest to $1.8567
ECAD model for OPA4322SAIPWR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention