EN
  • EN
  • DE

TRF3762-EIRHAT

Part No TRF3762-EIRHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN  /  Integer-N Synthesizer/VCO IC 1.94GHz 1 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Integer-N Synthesizer/VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.94GHz
Divider/Multiplier Yes/No
Voltage - Supply 4.5V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number TRF3762
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TRF3762-EIRHATG4-ND,296-23705-6-NDR,296-23705-6,296-23705-1,296-23705-2,296-23705-2-NDR,-296-23705-1-ND,-TRF3762-EIRHATG4,-TRF3762-EIRHATG4-NDR,-296-23705-1-NDR,TEXTISTRF3762-EIRHAT,TRF3762EIRHAT,2156-TRF3762-EIRHAT-TITR,TRF3762-EIRHATG4,-TRF3762,-TRF3762-EIRHAT-NDR,296-23705-1-NDR
Standard Package 250
Win Source Part Number 1007067-TRF3762-EIRHAT
Ultra Librarian 3D Model Ultra Librarian TRF3762-EIRHAT CAD Model

Description

The TRF3762-EIRHAT is a high-performance, integrated phase-locked loop (PLL) with voltage-controlled oscillator (VCO) developed by Texas Instruments. This advanced component is designed to cater to the demanding needs of wireless infrastructure, test and measurement equipment, and other high-frequency applications.

Key Features

  • Frequency Range: The TRF3762-EIRHAT operates over a wide frequency range, making it suitable for various applications. It is capable of generating frequencies that are essential for modern communication systems.
  • Low Phase Noise: The device boasts exceptionally low phase noise performance, which is crucial for maintaining signal integrity in communication systems and ensuring high-quality data transmission.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design complexity and reduces the need for external components, thereby saving board space and potentially lowering system costs.
  • Programmable: With its programmable features, the TRF3762-EIRHAT offers flexibility to designers, allowing them to tailor the device to meet specific application requirements.
  • Power Efficiency: Designed with power efficiency in mind, this PLL with VCO minimizes power consumption, which is beneficial for portable and battery-powered applications.

Applications

  • Wireless Infrastructure (LTE, WCDMA, WiMAX)
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Satellite Communications
  • Private Mobile Radios

Technical Specifications

Parameter Value Frequency Range 300 MHz to 4.8 GHz Supply Voltage 3.3 V Output Power Adjustable Package QFN (Quad Flat No-Lead) Operating Temperature -40°C to 85°C

Overall, the TRF3762-EIRHAT from Texas Instruments is an essential building block for RF systems that require a high-performance PLL with an integrated VCO. Its robust feature set and flexibility make it an ideal choice for engineers looking to enhance their designs with a reliable frequency synthesizer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9986 $54.9230
125+ $0.8194 $102.4250
190+ $0.7938 $150.8220
265+ $0.7682 $203.5730
340+ $0.7426 $252.4840
455+ $0.6658 $302.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess