EN
  • EN
  • DE

TRF3761-EIRHAT

Part No TRF3761-EIRHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Integer-N Synthesizer/VCO
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 1.94GHz
Supply Voltage - Operating 4.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034962-TRF3761-EIRHAT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF3761-EIRHAT CAD Model

Description

Product Overview: TRF3761-EIRHAT

The TRF3761-EIRHAT is a high-performance, low-phase noise frequency synthesizer from Texas Instruments. Designed for use in wireless infrastructure, this device is particularly well-suited for applications such as base stations, repeaters, and femtocells. It features an integrated voltage-controlled oscillator (VCO) and supports a wide range of frequencies, making it a versatile choice for various communication systems.

Key Features

  • Integrated VCO: The TRF3761-EIRHAT comes with an integrated high-quality VCO, which ensures low-phase noise performance and reduces the need for external components.
  • Frequency Range: This device offers a broad frequency range, which can be programmed to support multiple bands and standards. It is capable of generating frequencies from 300 MHz to 4.8 GHz.
  • Programmability: Users can program the synthesizer through a serial or parallel interface, providing flexibility for system design and adjustments.
  • Low Power Consumption: With an emphasis on power efficiency, the TRF3761-EIRHAT is optimized for low power consumption, making it ideal for battery-powered applications.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is critical for maintaining signal integrity and system performance.
  • Package: It is available in a compact, surface-mount package, which is conducive to space-constrained designs.

Applications

The TRF3761-EIRHAT is suitable for a variety of applications within the RF and wireless communication sectors. Its ability to provide stable and precise frequencies makes it an excellent choice for:

  • Wireless Infrastructure (e.g., LTE, GSM, WCDMA)
  • Instrumentation and Test Equipment
  • Wireless Local Area Networks (WLAN)
  • Point-to-Point Radio
  • Satellite Communications

Conclusion

In conclusion, the TRF3761-EIRHAT from Texas Instruments is a robust and reliable frequency synthesizer, offering a mix of performance, programmability, and integration. Its low-phase noise and wide frequency range make it a top choice for engineers looking to design high-quality RF systems with stringent performance requirements.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9907 $63.9628
8+ $13.1206 $104.9648
12+ $12.7106 $152.5272
17+ $12.3006 $209.1102
22+ $11.8906 $261.5932
29+ $10.6605 $309.1545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess