EN
  • EN
  • DE

TSB12LV32

Part No TSB12LV32
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274605-TSB12LV32
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV32 CAD Model

Description

The TSB12LV32 device by Texas Instruments is a highly integrated piece of technology that serves as a pivotal component in digital data transfer and processing applications. Known for its reliability and efficiency, this chip is part of TI's extensive portfolio of interface solutions.

Key Features

  • High-Speed Data Transfer: The TSB12LV32, also referred to as the PCILynx, is designed to handle high-speed data transfers, making it ideal for applications that require fast and efficient communication between devices.
  • IEEE 1394-1995 Standard Compliance: This chip adheres to the IEEE 1394-1995 standard with data transfer rates up to 400 Mbps, ensuring compatibility with a wide range of FireWire devices and systems.
  • PCI Interface: With a PCI interface, the TSB12LV32 easily connects to the peripheral component interconnect bus of a computer, allowing for seamless integration with the existing hardware.
  • Versatility: It is suitable for a variety of applications, including consumer electronics, computer peripherals, and industrial control systems.
  • Programmable Functionality: Users can program the device for specific functions, providing flexibility and adaptability to meet the needs of various complex systems.

Applications

The TSB12LV32 is versatile in its applications, serving roles in:

  • Digital video and audio editing systems
  • High-speed external storage devices
  • Networking and communication equipment
  • Industrial control and automation

Technical Specifications

  • Supply Voltage: Operates at 3.3V, compatible with 5V tolerant inputs.
  • Package: Available in a 208-pin Quad Flat Package (QFP).
  • Temperature Range: Designed to operate over an industrial temperature range.

With its robust design and proven performance, the TSB12LV32 from Texas Instruments remains a go-to solution for developers and engineers looking to incorporate a reliable data transfer interface into their designs.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess