EN
  • EN
  • DE

TSB42AB4

Part No TSB42AB4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description IEEE 1394 A CONSUMER ELECTRONICS LINK LAYER CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274629-TSB42AB4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB42AB4 CAD Model

Description

The TSB42AB4, from Texas Instruments, is a highly integrated component designed for high-speed serial bus applications. This device complies with the IEEE 1394a-2000 standard, ensuring compatibility and reliable performance in applications requiring fast data transfer rates such as video, multimedia, and high-speed peripheral connectivity.

Key Features

  • High Performance: The TSB42AB4 supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, making it suitable for demanding applications that require high-speed data transmission.
  • Four Cable Ports: Equipped with four fully compliant cable ports, this device can be connected to multiple devices simultaneously, offering flexibility and scalability in system design.
  • Integrated Arbiter: The built-in arbiter can handle fair bus arbitration decisions without the need for additional components, simplifying design and reducing system cost.
  • Deep FIFOs: To manage data flow efficiently, the TSB42AB4 features deep FIFOs that help to buffer incoming and outgoing data, ensuring smooth and reliable operation.
  • Advanced Power Management: The device includes power-saving features that reduce power consumption when the bus is inactive, contributing to energy-efficient system designs.

Applications

The TSB42AB4 is ideal for a variety of applications where high-speed data transfer is essential. It is commonly used in:

  • Video capture and editing systems
  • External storage devices
  • Home entertainment systems
  • Networking and communication equipment
  • Industrial control and instrumentation

Quality and Reliability

As with all Texas Instruments products, the TSB42AB4 is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is available in a 64-pin LQFP (Low-profile Quad Flat Package), which is suitable for compact PCB layouts.

For technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
Panasonic
Lowest to $26.8133
Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
International Rectifier
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7601 $53.2803
7+ $14.5724 $102.0068
11+ $14.1171 $155.2881
15+ $13.6617 $204.9255
19+ $13.2063 $250.9197
26+ $11.8401 $307.8426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess