EN
  • EN
  • DE

TSC2005IYZLT

Part No TSC2005IYZLT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCRN CTRLR SPI 28-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-DSBGA
Win Source Part Number 056054-TSC2005IYZLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2005IYZLT CAD Model

Description

The TSC2005IYZLT is a cutting-edge touchscreen controller manufactured by Texas Instruments, designed to enhance the interface experience of various electronic devices. This sophisticated component is part of Texas Instruments' extensive portfolio of touch screen controllers that are known for their high performance, reliability, and versatility.

Key Features

  • High Resolution: The TSC2005IYZLT offers a 12-bit resolution, providing precise touch location detection for a more accurate user experience.
  • Low Power Consumption: It is designed with power efficiency in mind, making it an ideal choice for battery-powered devices where power conservation is crucial.
  • Advanced Touch Detection: The controller supports both resistive and capacitive touchscreens, ensuring compatibility with a wide range of devices and applications.
  • On-Chip Processor: The inclusion of an on-chip processor minimizes the load on the host processor, which can lead to improved overall device performance.
  • Compact Form Factor: The TSC2005IYZLT comes in a small footprint package, making it suitable for integration in devices where space is at a premium.
  • Communication Interface: It features an I2C serial interface, which facilitates easy communication with the host processor and simplifies the design and layout of printed circuit boards.

Applications

The TSC2005IYZLT is versatile and can be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Navigation Systems
  • Point of Sale (POS) Terminals
  • Industrial Controls

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The TSC2005IYZLT is backed by TI's rigorous testing and validation processes, ensuring that customers receive a reliable and high-performing product. Additionally, TI provides comprehensive technical support and documentation, making the integration of the TSC2005IYZLT into your product designs as seamless as possible.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Semtech Corporation
Lowest to $62.5624
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7178 $51.8958
26+ $3.8711 $100.6486
40+ $3.7501 $150.0040
56+ $3.6291 $203.2296
72+ $3.5082 $252.5904
96+ $3.1452 $301.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess