EN
  • EN
  • DE

SX8655IWLTRT

Part No SX8655IWLTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Semtech Corporation
Package Tape & Reel
Product Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SX865
Other Names SX8655IWLCT,SX8655IWLTR,SX8655IWLDKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1265190-SX8655IWLTRT
Ultra Librarian 3D Model Ultra Librarian SX8655IWLTRT CAD Model

Description

The SX8655IWLTRT is a capacitive proximity sensor from Semtech Corporation. This sensor is designed for applications requiring reliable touch or proximity detection, offering a compact and energy-efficient solution. It integrates sophisticated signal processing to minimize false triggers and provide stable performance in various environmental conditions.

Applications:

  • Touchscreen devices: Used for detecting touch events on screens, enabling interactive user interfaces.
  • Proximity detection in consumer electronics: Implemented in smartphones, tablets, and wearables to detect the presence of a user's hand or body for automatic wake-up or sleep functions.
  • Gesture recognition systems: Integrated into systems that interpret hand movements for controlling devices or applications.
  • Industrial control panels: Applied in industrial environments to provide touch-based interfaces for machinery and equipment control.
  • IoT devices: Employed in IoT devices for touch-based interactions and proximity-based activation.

Features:

  • Capacitive sensing technology: Utilizes changes in capacitance to detect proximity and touch.
  • Integrated signal processing: Incorporates algorithms to filter noise and prevent false detections.
  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Adjustable sensitivity: Allows for customization of the detection threshold to suit different application requirements.
  • Compact size: Offered in a small form factor for easy integration into various devices.
  • I2C interface: Communicates with microcontrollers and other devices using the I2C protocol.

Benefits:

  • Improved user experience: Enables intuitive and responsive touch-based interfaces.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced reliability: Sophisticated signal processing minimizes false triggers and ensures stable performance.
  • Flexible integration: Compact size and I2C interface allow for easy integration into a wide range of applications.
  • Robust performance: Operates reliably in various environmental conditions.

Additional Details:

The SX8655IWLTRT operates within a specific voltage range (typically 1.8V to 3.3V) and offers various configurable parameters such as sensitivity, detection threshold, and debounce time. These parameters can be adjusted via the I2C interface to optimize performance for specific applications. The sensor is available in a small package, such as a WLCSP (Wafer Level Chip Scale Package), which further facilitates integration into space-constrained designs. Semtech provides comprehensive documentation and support to aid developers in implementing the SX8655IWLTRT in their products.

You May Also Be Interested in

Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess