EN
  • EN
  • DE

MMBZ5V6AL-7

Part No MMBZ5V6AL-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3VWM 8VC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ5V6AL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBZ5V6ALDITR, MMBZ5V6ALDICT, MMBZ5V6AL7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885363-MMBZ5V6AL-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6AL-7 CAD Model

Description

Product Overview: MMBZ5V6AL-7 - Diodes Incorporated

The MMBZ5V6AL-7 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection. This electronic component is engineered to shield sensitive electronic equipment from voltage spikes and surges, ensuring reliable performance and longevity of the devices it is used in.

Key Features

  • Surface Mount Package: The MMBZ5V6AL-7 comes in a compact SOT-23 package, making it suitable for high-density PCB designs and applications where space is at a premium.
  • Working Peak Reverse Voltage: It is rated for a working peak reverse voltage of 5.6V, which is ideal for protecting low-voltage circuits commonly found in consumer electronics.
  • Peak Power Dissipation: With a peak power dissipation of 40W at 10/1000µs waveform, this TVS diode can handle significant power surges, providing robust protection against transient events.
  • Low Leakage Current: The low leakage current characteristic of the MMBZ5V6AL-7 ensures minimal power loss when the diode is in its standby state, contributing to the overall energy efficiency of the system.
  • Fast Response Time: The device's fast response time to transient events ensures that the sensitive components are shielded promptly, minimizing the risk of damage.
  • Environmental Compliance: It is compliant with RoHS and Green standards, making it a suitable choice for environmentally conscious applications.

Applications

The MMBZ5V6AL-7 TVS diode is versatile and can be used in various applications, including:

  • Portable Devices
  • Power Management Systems
  • Computing Devices
  • Consumer Electronics
  • Networking Systems
  • Telecommunications Equipment

With its combination of compact form factor, high surge capability, and fast response time, the MMBZ5V6AL-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Whether used in a home entertainment system or a complex industrial control panel, this TVS diode stands as a guardian against voltage transients, ensuring that the end products perform as intended even in the face of electrical disturbances.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0139 $57.9630
10,000+ $0.0116 $116.0000
15,000+ $0.0116 $174.0000
22,225+ $0.0104 $231.1400
27,780+ $0.0104 $288.9120
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,530 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess