EN
  • EN
  • DE

TSC2102IDAR

Part No TSC2102IDAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 65μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TSSOP
Win Source Part Number 056063-TSC2102IDAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2102IDAR CAD Model

Description

Introducing the TSC2102IDAR Touch Screen Controller by Texas Instruments

Enhance your product's user interface with the precision and flexibility of the TSC2102IDAR, a state-of-the-art touch screen controller from Texas Instruments. This versatile integrated circuit is designed to elevate the performance and responsiveness of touch-sensitive interfaces, making it an ideal choice for a wide range of applications, including personal digital assistants (PDAs), smart handheld devices, and industrial control panels.

The TSC2102IDAR is a mixed-signal device that incorporates a 12-bit analog-to-digital converter (ADC) for high-resolution touch screen control. It supports 4-wire resistive touch screens, which are commonly used in many consumer electronics due to their cost-effectiveness and reliability. The device is capable of detecting both X and Y coordinates, as well as pressure information, providing a comprehensive touch input solution.

One of the key features of the TSC2102IDAR is its onboard programmable gain amplifier (PGA), which enhances the precision of touch detection by amplifying weak signals from the touch screen. This ensures accurate touch localization even when dealing with faint inputs. Furthermore, the device includes an integrated 2.5V reference voltage, which simplifies the design and reduces the need for additional external components.

Communication with the host processor is facilitated through a high-speed SPI (Serial Peripheral Interface) bus, ensuring quick data transfer and minimizing latency. This is crucial for applications that require real-time touch input processing. The TSC2102IDAR also offers low power consumption, with several power-saving modes available to extend battery life in portable devices.

Designed with versatility in mind, the TSC2102IDAR operates over a wide temperature range, making it suitable for deployment in various environmental conditions. Its compact SSOP-28 (Shrink Small Outline Package) footprint allows for easy integration into space-constrained designs without compromising functionality.

Whether you're developing a new interactive gadget or upgrading an existing system, the TSC2102IDAR from Texas Instruments provides a reliable and precise touch screen control solution that will enhance the user experience of your product.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Lowest to $0.3171
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Rochester Electronics
PSOC 3
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9434 $55.5472
18+ $5.6972 $102.5496
28+ $5.5192 $154.5376
38+ $5.3411 $202.9618
49+ $5.1631 $252.9919
65+ $4.6290 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess