EN
  • EN
  • DE

TUSB1064RNQR

Part No TUSB1064RNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 10GBPS MULTI-PROT LINEAR R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name TUSB1064
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937880-TUSB1064RNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1064RNQR CAD Model

Description

The TUSB1064RNQR is a state-of-the-art USB Type-C and USB Power Delivery (PD) controller with an integrated redriver from the renowned electronics manufacturer, Texas Instruments (TI). This versatile and innovative product is designed to enhance the performance of USB systems by providing signal conditioning and ensuring signal integrity over long cables and connectors.

Key Features

  • USB Type-C and USB PD Support: The TUSB1064RNQR is fully compliant with the USB Type-C and PD 3.0 standards, enabling support for the latest devices and ensuring a future-proof solution.
  • Integrated Redriver: The device includes an integrated redriver that improves signal quality by compensating for signal loss in PCB traces, cables, and connectors.
  • High-Speed Data Transfer: It supports high-speed data transfer rates up to 10 Gbps, making it ideal for applications that require fast data throughput such as video, data storage, and docking stations.
  • Multi-protocol Compatibility: The TUSB1064RNQR is compatible with multiple protocols including USB 3.2 Gen 2, ensuring broad compatibility with various USB standards.
  • Enhanced Power Delivery: With USB PD support, the device allows for higher power delivery over USB connections, enabling faster charging and power supply for connected devices.

Applications

The TUSB1064RNQR is ideal for a wide range of applications in the consumer electronics, computing, and telecommunications industries. It is particularly suitable for:

  • USB hubs and docking stations
  • Monitors and displays with USB Type-C connectivity
  • High-speed data storage devices
  • Smartphones, tablets, and laptops

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TUSB1064RNQR is no exception. The product is built to meet the stringent requirements of the industry, ensuring robust performance and longevity. TI provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for designers and engineers.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2426 $56.1834
20+ $5.1222 $102.4440
31+ $4.9621 $153.8251
42+ $4.8020 $201.6840
54+ $4.6420 $250.6680
73+ $4.1618 $303.8114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,830 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess