EN
  • EN
  • DE

LPC1113FBD48/301,1

Part No LPC1113FBD48/301,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 24KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 42
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 104839-LPC1113FBD48/301,1
Ultra Librarian 3D Model Ultra Librarian LPC1113FBD48/301,1 CAD Model

Description

Product Overview: NXP LPC1113FBD48/301,1 Microcontroller

The NXP LPC1113FBD48/301,1 is a feature-rich microcontroller that belongs to NXP's LPC1100 series, designed for embedded applications requiring low power consumption and high-performance processing. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz and offers the optimal balance between energy efficiency and computing power.

With its 48-pin LQFP package, the LPC1113FBD48/301,1 integrates 24 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage. Its flash memory is highly reliable, with a typical 20-year data retention and 10,000 erase/write cycles, ensuring the longevity and durability of applications that rely on this microcontroller.

The device includes an array of peripherals that enhance its functionality, such as a 10-bit Analog-to-Digital Converter (ADC) with eight channels, allowing for precise analog signal measurement. It also features multiple serial communication interfaces, including UART, I2C, and SPI, enabling easy connectivity with a variety of external devices and sensors.

The LPC1113FBD48/301,1 supports a wide range of power supply voltages from 2.0V to 3.6V, making it a versatile choice for battery-powered and portable devices. Its power-saving modes, including deep-sleep and power-down modes, are essential for applications that require long battery life without sacrificing performance.

Safety and reliability are also prominent features of this microcontroller, with a built-in Brown-Out Detect (BOD) circuit and a watchdog timer to ensure stable operation under varying power conditions and to prevent system crashes.

This microcontroller is ideal for a wide range of applications, such as industrial control, e-metering, consumer electronics, alarm systems, and lighting. Its combination of power efficiency, processing capability, and extensive peripheral set make the NXP LPC1113FBD48/301,1 a go-to solution for designers aiming to create compact, innovative, and energy-conscious products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3080 $51.5400
12+ $8.4578 $101.4936
19+ $8.1935 $155.6765
26+ $7.9292 $206.1592
33+ $7.6649 $252.9417
44+ $6.8720 $302.3680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess