EN
  • EN
  • DE

TLV62569PDDCT

Part No TLV62569PDDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A TSOT23-6 / 2-A High Efficiency Synchronous Buck Converter in SOT Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Current - Output 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810058-TLV62569PDDCT
Ultra Librarian 3D Model Ultra Librarian TLV62569PDDCT CAD Model

Description

Overview of TLV62569PDDCT from Texas Instruments

The TLV62569PDDCT is a high-efficiency, synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This product is designed to meet the power management needs of a wide range of applications, from portable electronics to network equipment. With its compact form factor and impressive feature set, the TLV62569PDDCT offers an optimal solution for designers looking to maximize power efficiency and reliability in their circuits.

Key Features

  • Adjustable Output Voltage: The TLV62569PDDCT allows users to set the output voltage from as low as 0.6 V up to the input voltage, providing versatility for different design requirements.
  • High Efficiency: With a peak efficiency of up to 95%, this converter ensures minimal power loss and heat generation, making it ideal for battery-powered applications.
  • Low Iq: The device boasts a low quiescent current, which is crucial for extending battery life in portable devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5 V to 5.5 V, accommodating various power sources and systems.
  • Fast Transient Response: The converter's excellent transient response helps maintain a stable output voltage during sudden load changes, protecting sensitive components.
  • Thermal and Overcurrent Protection: Safety features such as overcurrent protection and thermal shutdown protect the device and connected components from damage due to abnormal operating conditions.

Applications

The TLV62569PDDCT is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Tools
  • Portable Media Players
  • Network Devices
  • IoT Devices

Package and Availability

The device is available in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. The package dimensions and pinout are designed to facilitate easy integration into PCB designs. For availability, pricing, and additional technical resources, you can visit the Texas Instruments website or contact their authorized distributors.

With its combination of high efficiency, flexible voltage adjustment, and robust protection features, the TLV62569PDDCT from Texas Instruments stands out as a reliable choice for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0904 $250.4080
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,910 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess