EN
  • EN
  • DE

SBR8B60P5-7D

Part No SBR8B60P5-7D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 220 µA @ 60 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBR8B60
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282634-SBR8B60P5-7D
Ultra Librarian 3D Model Ultra Librarian SBR8B60P5-7D CAD Model

Description

Introducing the SBR8B60P5-7D Super Barrier Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the SBR8B60P5-7D, a high-performance Super Barrier Rectifier (SBR) designed for applications requiring efficient power conversion and high surge current capabilities. This state-of-the-art component is a perfect solution for power supply designers looking for a rectifier that combines the low forward voltage drop of a Schottky diode with the surge handling capability and thermal stability of a traditional silicon diode.

Key Features

  • Low Forward Voltage: The SBR8B60P5-7D offers a low forward voltage drop, typically just 0.65V at 8A, which enhances the overall efficiency of the power supply, reducing heat dissipation and improving reliability.
  • High Surge Capability: With a surge capability of 150A, this Super Barrier Rectifier can handle high transient currents, making it ideal for applications subject to surge conditions such as power adapters and on-board DC/DC converters.
  • PowerDI®5 Package: The device is housed in the proprietary PowerDI®5 package, which provides a small footprint and a low profile, while offering excellent thermal performance and low thermal resistance.
  • RoHS Compliant: As with all Diodes Incorporated products, the SBR8B60P5-7D is completely RoHS compliant, ensuring environmental friendliness and suitability for use in a wide range of consumer electronics.

Applications

The SBR8B60P5-7D is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • LED Lighting
  • Flat Panel Television Power Supplies
  • Desktop PCs
  • Server Systems
  • Telecom Power Supplies

With its combination of high efficiency, thermal stability, and surge current capacity, the SBR8B60P5-7D from Diodes Incorporated is an excellent choice for engineers looking to optimize their power supply designs. Whether you are designing for consumer electronics, industrial, or telecommunications applications, this Super Barrier Rectifier provides a robust and reliable solution for your rectification needs.

For detailed specifications, application notes, and additional information, please visit the Diodes Incorporated website or contact their support team. The SBR8B60P5-7D is available for order now, with samples and bulk quantities ready to meet the demands of your next project.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess