EN
  • EN
  • DE

MCP1612-ADJI/MS

Part No MCP1612-ADJI/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP1612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1612ADJIMS, MCP1612-ADJI/MS-NDR
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884074-MCP1612-ADJI/MS
Ultra Librarian 3D Model Ultra Librarian MCP1612-ADJI/MS CAD Model

Description

Introducing the MCP1612-ADJI/MS from Microchip Technology

The MCP1612-ADJI/MS is a highly efficient, compact, and versatile integrated circuit designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is specifically engineered to meet the demands of modern power management applications, offering a seamless solution for a wide range of electronic products.

The MCP1612-ADJI/MS belongs to Microchip's family of DC-DC converters, which are essential components in converting a source of direct current (DC) from one voltage level to another. This particular model is an adjustable output step-down (buck) switching regulator, which means it efficiently reduces a higher input voltage to a lower output voltage with the ability to set the desired output level.

Key Features:

  • High Efficiency: The MCP1612-ADJI/MS is capable of delivering up to 95% efficiency, which minimizes energy loss and heat generation, thereby enhancing the performance and reliability of the end application.
  • Adjustable Output Voltage: This device offers the flexibility to set the output voltage as required for the specific application, ensuring a wide range of compatibility with various components.
  • Compact MSOP-8 Package: The miniature MSOP-8 package is ideal for space-constrained applications, allowing designers to incorporate this regulator into compact PCB layouts without sacrificing performance.
  • Stable Operation: The MCP1612-ADJI/MS is designed for stable operation with ceramic output capacitors, which are known for their reliability and performance consistency.
  • Integrated Features: It includes integrated features such as under-voltage lockout, over-temperature protection, and over-current limiting, which contribute to the overall safety and durability of the system.

Applications:

The MCP1612-ADJI/MS is ideal for use in a variety of applications where efficient power conversion is crucial. This includes portable devices, consumer electronics, wireless communication systems, and many other battery-operated or power-conscious devices. Its adjustability and high efficiency make it a go-to solution for designers looking to optimize their power management strategies.

Overall, the MCP1612-ADJI/MS from Microchip Technology is a testament to the company's commitment to providing innovative, high-quality power management solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6701 $50.1030
75+ $1.3704 $102.7800
115+ $1.3276 $152.6740
160+ $1.2847 $205.5520
205+ $1.2419 $254.5895
270+ $1.1134 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess